☰
MAX17082EVKIT+
MAX17082EVKIT+
Obsolete
Description:  EVAL KIT MAX17082 (DUAL-PHASE QU
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 17720
MAX17082EVKIT+ vs MAX1688EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
0V ~ 1.5V
5V
Current - Output
19A, 19A
1.42A
Voltage - Input
7V ~ 24V
2.7V ~ 6V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17082
MAX1688
Power - Output
-
-