☰
MAX17082EVKIT+
MAX17082EVKIT+
Obsolete
Description:  EVAL KIT MAX17082 (DUAL-PHASE QU
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 26880
MAX17082EVKIT+ vs MAX16974EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
0V ~ 1.5V
5V, 1V ~ 10V
Current - Output
19A, 19A
2A
Voltage - Input
7V ~ 24V
3.5V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
220kHz ~ 2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17082
MAX16974
Power - Output
-
-