☰
MAX1708EVKIT+
MAX1708EVKIT+
Active
Description:  EVAL KIT MAX1708 (HIGH-FREQUENCY
Manufacturer:  Maxim Integrated
History Price: $71.6
In Stock: 44680
MAX1708EVKIT+ vs MAX17094EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
5V
2.5V, 3.2V, 8V, 21.5V, -6.5V
Current - Output
2A
300mA, 250mA, 150mA, 30mA, 30mA
Voltage - Input
0.7V ~ 5V
1.8V ~ 5.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
600kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1708
MAX17094
Power - Output
-
-