☰
MAX1709EVKIT
MAX1709EVKIT
Active
Description:  EVAL BOARD FOR MAX1709
Manufacturer:  Maxim Integrated
History Price: $72.16
In Stock: 17960
MAX1709EVKIT vs MAX15022EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V or 5V
-
Current - Output
4A
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
-
4A, 2A, 500mA, 500mA
Regulator Topology
Boost
4.5V ~ 5.5V
Frequency - Switching
600kHz
Buck
Board Type
Fully Populated
2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1709
Board(s)
Power - Output
-
MAX15022