☰
MAX1709EVKIT
MAX1709EVKIT
Active
Description:  EVAL BOARD FOR MAX1709
Manufacturer:  Maxim Integrated
History Price: $72.16
In Stock: 17960
MAX1709EVKIT vs MAX15039EVKIT+
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
-
Current - Output
4A
0.6V ~ 4.5V
Voltage - Input
-
6A
Regulator Topology
Boost
2.9V ~ 5.5V
Frequency - Switching
600kHz
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1709
Board(s)
Power - Output
-
MAX15039