☰
MAX1709EVKIT
MAX1709EVKIT
Active
Description:  EVAL BOARD FOR MAX1709
Manufacturer:  Maxim Integrated
History Price: $72.16
In Stock: 20620
MAX1709EVKIT vs MAX17088EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V or 5V
3.2V, 8V, 21V, -13V
Current - Output
4A
300mA, 150mA, 20mA, 20mA
Voltage - Input
-
1.8V ~ 6V
Regulator Topology
Boost
Boost
Frequency - Switching
600kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1709
MAX17088
Power - Output
-
-