☰
MAX17100EVKIT+
MAX17100EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17100
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 29600
MAX17100EVKIT+ vs MAX15005AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up or Down
Outputs and Type
4, Non-Isolated
3, Isolated
Voltage - Output
7V, 14V, 25V, -10V
-
Current - Output
500mA, 200mA, 20mA, 20mA
3V, 60V, 110V
Voltage - Input
2.5V ~ 5.5V
650mA, 55mA, 12mA
Regulator Topology
Boost
6.5V ~ 16V
Frequency - Switching
1.2MHz
Flyback
Board Type
Fully Populated
100kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17100
Board(s)
Power - Output
-
MAX15005A