☰
MAX17100EVKIT+
MAX17100EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17100
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 36800
MAX17100EVKIT+ vs MAX16974EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
7V, 14V, 25V, -10V
5V, 1V ~ 10V
Current - Output
500mA, 200mA, 20mA, 20mA
2A
Voltage - Input
2.5V ~ 5.5V
3.5V ~ 28V
Regulator Topology
Boost
Buck
Frequency - Switching
1.2MHz
220kHz ~ 2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17100
MAX16974
Power - Output
-
-