☰
MAX17100EVKIT+
MAX17100EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17100
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 29600
MAX17100EVKIT+ vs MAX8654EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
7V, 14V, 25V, -10V
3.3V
Current - Output
500mA, 200mA, 20mA, 20mA
8A
Voltage - Input
2.5V ~ 5.5V
4.5V ~ 14V
Regulator Topology
Boost
Buck
Frequency - Switching
1.2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17100
MAX8654
Power - Output
-
-