Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17102EVKIT+
MAX17102EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL FOR MAX17102
Manufacturer:
Maxim Integrated
Datasheet:
MAX17102EVKIT+ Datasheet
History Price: Obsolete
In Stock: 29920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17102EVKIT+ vs MAX16974EVKIT+
Part No
MAX17102EVKIT+
MAX16974EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
7.2V, 16V, 30V, -10V
5V, 1V ~ 10V
Current - Output
450mA, 150mA, 50mA, 50mA
2A
Voltage - Input
2.5V ~ 5.5V
3.5V ~ 28V
Regulator Topology
Boost
Buck
Frequency - Switching
1.2MHz
220kHz ~ 2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17102
MAX16974
Power - Output
-
-