Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, OLED Supply
Outputs and Type
4, Non-Isolated
5, Non-Isolated
Voltage - Output
7.2V, 16V, 30V, -10V
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
450mA, 150mA, 50mA, 50mA
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
2.5V ~ 5.5V
2.3V ~ 4.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
1.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
MAX17102
MAX17065