☰
MAX17102EVKIT+
MAX17102EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17102
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 29920
MAX17102EVKIT+ vs MAX17113EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
4, Non-Isolated
Voltage - Output
7.2V, 16V, 30V, -10V
3.3V, 16V, 35V, -6V
Current - Output
450mA, 150mA, 50mA, 50mA
2A, 1.5A, 100mA, 100mA
Voltage - Input
2.5V ~ 5.5V
10.8V ~ 13.2V
Regulator Topology
Boost
Boost, Buck, Inverting
Frequency - Switching
1.2MHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17102
MAX17113
Power - Output
-
-