☰
MAX17102EVKIT+
MAX17102EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17102
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 29920
MAX17102EVKIT+ vs MAX5035EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
7.2V, 16V, 30V, -10V
5V
Current - Output
450mA, 150mA, 50mA, 50mA
1A
Voltage - Input
2.5V ~ 5.5V
8V ~ 76V
Regulator Topology
Boost
Buck
Frequency - Switching
1.2MHz
125kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17102
MAX5035
Power - Output
-
-