☰
MAX17103EVKIT+
MAX17103EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX17103
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 2880
MAX17103EVKIT+ vs MAX15041EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
4.25V, 8.5V, 23V, -6V
-
Current - Output
250mA, 200mA, 20mA, 20mA
3.3V
Voltage - Input
2.3V ~ 5.5V
3A
Regulator Topology
Boost, Inverting
4.5V ~ 28V
Frequency - Switching
1.2MHz
Buck
Board Type
Fully Populated
350kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17103
Board(s)
Power - Output
-
MAX15041