☰
MAX17103EVKIT+
MAX17103EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX17103
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 37960
MAX17103EVKIT+ vs MAX17112EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
4.25V, 8.5V, 23V, -6V
15V
Current - Output
250mA, 200mA, 20mA, 20mA
600mA
Voltage - Input
2.3V ~ 5.5V
4.5V ~ 5.5V
Regulator Topology
Boost, Inverting
Boost
Frequency - Switching
1.2MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17103
MAX17112
Power - Output
-
-