☰
MAX17113EVKIT+
MAX17113EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX17113
Manufacturer:  Maxim Integrated
History Price: $75.75
In Stock: 26160
MAX17113EVKIT+ vs MAX15005AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up or Down
Outputs and Type
4, Non-Isolated
3, Isolated
Voltage - Output
3.3V, 16V, 35V, -6V
-
Current - Output
2A, 1.5A, 100mA, 100mA
3V, 60V, 110V
Voltage - Input
10.8V ~ 13.2V
650mA, 55mA, 12mA
Regulator Topology
Boost, Buck, Inverting
6.5V ~ 16V
Frequency - Switching
450kHz
Flyback
Board Type
Fully Populated
100kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17113
Board(s)
Power - Output
-
MAX15005A