☰
MAX17113EVKIT+
MAX17113EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX17113
Manufacturer:  Maxim Integrated
History Price: $75.75
In Stock: 26160
MAX17113EVKIT+ vs MAX15038EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 16V, 35V, -6V
-
Current - Output
2A, 1.5A, 100mA, 100mA
1.8V
Voltage - Input
10.8V ~ 13.2V
4A
Regulator Topology
Boost, Buck, Inverting
2.9V ~ 5.5V
Frequency - Switching
450kHz
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17113
Board(s)
Power - Output
-
MAX15038