☰
MAX17113EVKIT+
MAX17113EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX17113
Manufacturer:  Maxim Integrated
History Price: $75.75
In Stock: 23520
MAX17113EVKIT+ vs MAX1748EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
4, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V, 16V, 35V, -6V
5V, 15V, -5V
Current - Output
2A, 1.5A, 100mA, 100mA
200mA, 20mA, 20mA
Voltage - Input
10.8V ~ 13.2V
2.7V ~ 5.5V
Regulator Topology
Boost, Buck, Inverting
Boost
Frequency - Switching
450kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17113
MAX1748
Power - Output
-
-