☰
MAX17117EVKIT+
MAX17117EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX17117
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 34360
MAX17117EVKIT+ vs MAX1531EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
6, Non-Isolated
Voltage - Output
4.25V, 8.5V, 23V, -6V
-
Current - Output
250mA, 200mA, 20mA, 10mA
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
2.3V ~ 5.5V
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
Boost, Inverting
10.5V ~ 24V
Frequency - Switching
1.2MHz
Boost, Buck, Inverting
Board Type
Fully Populated
250kHz or 500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17117
Board(s)
Power - Output
-
MAX1531