☰
MAX17117EVKIT+
MAX17117EVKIT+
Obsolete
Description:  EVAL KIT FOR MAX17117
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 34360
MAX17117EVKIT+ vs MAX5026EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Up
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
4.25V, 8.5V, 23V, -6V
30V
Current - Output
250mA, 200mA, 20mA, 10mA
6mA
Voltage - Input
2.3V ~ 5.5V
3V ~ 11V
Regulator Topology
Boost, Inverting
Boost
Frequency - Switching
1.2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17117
MAX5026
Power - Output
-
-