☰
MAX17122EVKIT+
MAX17122EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17122
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 7000
MAX17122EVKIT+ vs MAX15022EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down with LDO
Outputs and Type
6, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V, 5V, 15V, 28V, -7.5V, -12V ~ -20V
-
Current - Output
2.5A, 2.2A, 450mA, 100mA, 100mA, 25mA
1.2V, 1.5V, 2.5V, 3.3V
Voltage - Input
10V ~ 14V
4A, 2A, 500mA, 500mA
Regulator Topology
Boost, Buck
4.5V ~ 5.5V
Frequency - Switching
750kHz
Buck
Board Type
Fully Populated
2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17122
Board(s)
Power - Output
-
MAX15022