☰
MAX17122EVKIT+
MAX17122EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17122
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 37000
MAX17122EVKIT+ vs MAX1531EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
6, Non-Isolated
6, Non-Isolated
Voltage - Output
3.3V, 5V, 15V, 28V, -7.5V, -12V ~ -20V
-
Current - Output
2.5A, 2.2A, 450mA, 100mA, 100mA, 25mA
2.5V, 3.3V, 9.7V, 10V, 25V, -9V
Voltage - Input
10V ~ 14V
1.5A, 500mA, 500mA, 50mA, 50mA, 25mA
Regulator Topology
Boost, Buck
10.5V ~ 24V
Frequency - Switching
750kHz
Boost, Buck, Inverting
Board Type
Fully Populated
250kHz or 500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17122
Board(s)
Power - Output
-
MAX1531