☰
MAX17122EVKIT+
MAX17122EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17122
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 46000
MAX17122EVKIT+ vs MAX17065EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, OLED Supply
Outputs and Type
6, Non-Isolated
5, Non-Isolated
Voltage - Output
3.3V, 5V, 15V, 28V, -7.5V, -12V ~ -20V
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
2.5A, 2.2A, 450mA, 100mA, 100mA, 25mA
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
10V ~ 14V
2.3V ~ 4.5V
Regulator Topology
Boost, Buck
Boost, Inverting
Frequency - Switching
750kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
MAX17122
MAX17065
Power - Output
-
-