Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Outputs and Type
6, Non-Isolated
4, Non-Isolated
Voltage - Output
3.3V, 5V, 15V, 28V, -7.5V, -12V ~ -20V
3.3V, 16V, 35V, -6V
Current - Output
2.5A, 2.2A, 450mA, 100mA, 100mA, 25mA
2A, 1.5A, 100mA, 100mA
Voltage - Input
10V ~ 14V
10.8V ~ 13.2V
Regulator Topology
Boost, Buck
Boost, Buck, Inverting
Frequency - Switching
750kHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17122
MAX17113