Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17122EVKIT+
MAX17122EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL FOR MAX17122
Manufacturer:
Maxim Integrated
Datasheet:
MAX17122EVKIT+ Datasheet
History Price: Obsolete
In Stock: 7000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17122EVKIT+ vs MAX8654EVKIT+
Part No
MAX17122EVKIT+
MAX8654EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
6, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V, 15V, 28V, -7.5V, -12V ~ -20V
3.3V
Current - Output
2.5A, 2.2A, 450mA, 100mA, 100mA, 25mA
8A
Voltage - Input
10V ~ 14V
4.5V ~ 14V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
750kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17122
MAX8654
Power - Output
-
-