Main Purpose
Special Purpose DC/DC, LCD Supply
Special Purpose DC/DC, LCD Supply
Voltage - Output
3.3V, 5V, 15V, 28V, -7.5V, -12V ~ -20V
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
2.5A, 2.2A, 450mA, 100mA, 100mA, 25mA
700mA, 180mA, 180mA, 180mA, 50mA, 50mA