Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Maxim Integrated MAX17127EVKIT+
MAX17127EVKIT+
Obsolete
LED Driver Evaluation Boards
Description:
EVAL KIT FOR MAX17127
Manufacturer:
Maxim Integrated
Datasheet:
MAX17127EVKIT+ Datasheet
History Price: Obsolete
In Stock: 35040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17127EVKIT+ vs MAX8901EVKIT+
Part No
MAX17127EVKIT+
MAX8901EVKIT+
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Current - Output / Channel
30mA
25mA
Outputs and Type
6, Non-Isolated
1, Non-Isolated
Voltage - Output
-
25V
Features
-
Dimmable
Voltage - Input
5V ~ 26V
2.6V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17127
MAX8901A, MAX8901B