Main Purpose
Special Purpose DC/DC, Electronic Paper
Special Purpose DC/DC, OLED Supply
Outputs and Type
4, Non-Isolated
5, Non-Isolated
Voltage - Output
15V, 22V, -15V, -20V
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
200mA, 200mA, 20mA, 20mA
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
2.7V ~ 5.5V
2.3V ~ 4.5V
Regulator Topology
Boost, Buck
Boost, Inverting
Frequency - Switching
1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
MAX17135
MAX17065