☰
MAX17135EVKIT+
MAX17135EVKIT+
Obsolete
Description:  KIT EVAL/SYSTEM FOR MAX17135
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 11760
MAX17135EVKIT+ vs MAX1708EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
Special Purpose DC/DC, Electronic Paper
DC/DC, Step Up
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
15V, 22V, -15V, -20V
5V
Current - Output
200mA, 200mA, 20mA, 20mA
2A
Voltage - Input
2.7V ~ 5.5V
0.7V ~ 5V
Regulator Topology
Boost, Buck
Boost
Frequency - Switching
1MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17135
MAX1708
Power - Output
-
-