☰
MAX17135EVKIT+
MAX17135EVKIT+
Obsolete
Description:  KIT EVAL/SYSTEM FOR MAX17135
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 19280
MAX17135EVKIT+ vs MAX8795AEVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
Special Purpose DC/DC, Electronic Paper
Special Purpose DC/DC, LCD Supply
Outputs and Type
4, Non-Isolated
8, Non-Isolated
Voltage - Output
15V, 22V, -15V, -20V
7V, 7V, 7V, 7V, 7V, 14V, 25V, -10V
Current - Output
200mA, 200mA, 20mA, 20mA
500mA, 130mA, 130mA, 130mA, 130mA, 130mA, 50mA, 20mA
Voltage - Input
2.7V ~ 5.5V
4.5V ~ 5.5V
Regulator Topology
Boost, Buck
Boost, Inverting
Frequency - Switching
1MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17135
MAX8795A
Power - Output
-
-