Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17140EVKIT+
MAX17140EVKIT+
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT DC-DC FOR TV
Manufacturer:
Maxim Integrated
Datasheet:
MAX17140EVKIT+ Datasheet
History Price: Active
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17140EVKIT+ vs MAX15038EVKIT+
Part No
MAX17140EVKIT+
MAX15038EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
-
1, Non-Isolated
Voltage - Output
-
-
Current - Output
-
1.8V
Voltage - Input
-
4A
Regulator Topology
-
2.9V ~ 5.5V
Frequency - Switching
-
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17140
Board(s)
Power - Output
-
MAX15038