☰
MAX1717EVKIT
MAX1717EVKIT
Obsolete
Description:  EVAL KIT MAX1717 (DYNAMICALLY AD
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 480
MAX1717EVKIT vs MAX5022EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
AC/DC, Primary Side
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
0.925V ~ 2V
5V
Current - Output
12A
1A
Voltage - Input
7V ~ 24V
85 ~ 265 VAC
Regulator Topology
Buck
Flyback
Frequency - Switching
300kHz
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1717
MAX5022
Power - Output
-
5 W