☰
MAX1724EVKIT+
MAX1724EVKIT+
Active
Description:  EVAL KIT FOR MAX1724
Manufacturer:  Maxim Integrated
History Price: $90.21
In Stock: 13720
MAX1724EVKIT+ vs MAX15035EVKIT+
Series
-
Quick-PWM?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 3.6V
-
Current - Output
100mA
-
Voltage - Input
0.91V ~ 3.3V
15A
Regulator Topology
Boost
4.5V ~ 26V
Frequency - Switching
-
Buck
Board Type
Fully Populated
-
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1722, MAX1723, MAX1724
Board(s)
Power - Output
-
MAX15035