☰
MAX1724EVKIT+
MAX1724EVKIT+
Active
Description:  EVAL KIT FOR MAX1724
Manufacturer:  Maxim Integrated
History Price: $90.21
In Stock: 13720
MAX1724EVKIT+ vs MAX17062EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V, 3.6V
15V, 29V, -15V
Current - Output
100mA
600mA, 30mA, 30mA
Voltage - Input
0.91V ~ 3.3V
4.5V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1722, MAX1723, MAX1724
MAX17062
Power - Output
-
-