☰
MAX1724EVKIT+
MAX1724EVKIT+
Active
Description:  EVAL KIT FOR MAX1724
Manufacturer:  Maxim Integrated
History Price: $90.21
In Stock: 30340
MAX1724EVKIT+ vs MAX5022EVKIT
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
AC/DC, Primary Side
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
3.3V, 3.6V
5V
Current - Output
100mA
1A
Voltage - Input
0.91V ~ 3.3V
85 ~ 265 VAC
Regulator Topology
Boost
Flyback
Frequency - Switching
-
262kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1722, MAX1723, MAX1724
MAX5022
Power - Output
-
5 W