☰
MAX1724EVKIT
MAX1724EVKIT
Obsolete
Description:  EVAL KIT STEP-UP MAX1722-MAX1724
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 9360
MAX1724EVKIT vs MAX15023EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V, 3.6V
-
Current - Output
100mA
1.2V, 3.3V
Voltage - Input
0.91V ~ 3.3V
10A, 5A
Regulator Topology
Boost
9V ~ 16V
Frequency - Switching
-
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1722, MAX1723, MAX1724
Board(s)
Power - Output
-
MAX15023