Main Purpose
DC/DC, Step Up
Special Purpose DC/DC, OLED Supply
Outputs and Type
2, Non-Isolated
5, Non-Isolated
Voltage - Output
3.3V, 3.6V
1.9V, 5.35V, 6.5V, -4V, -4.5V
Current - Output
100mA
120mA, 120mA, 60mA, 2mA, 2mA
Voltage - Input
0.91V ~ 3.3V
2.3V ~ 4.5V
Regulator Topology
Boost
Boost, Inverting
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s), Cable(s)
Utilized IC / Part
MAX1722, MAX1723, MAX1724
MAX17065