☰
MAX1724EVKIT
MAX1724EVKIT
Obsolete
Description:  EVAL KIT STEP-UP MAX1722-MAX1724
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 2080
MAX1724EVKIT vs MAX8654EVKIT+
Series
-
-
Packaging
Bulk
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 3.6V
3.3V
Current - Output
100mA
8A
Voltage - Input
0.91V ~ 3.3V
4.5V ~ 14V
Regulator Topology
Boost
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1722, MAX1723, MAX1724
MAX8654
Power - Output
-
-