Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1729EVKIT
MAX1729EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX1729 LCD DISPL
Manufacturer:
Maxim Integrated
Datasheet:
MAX1729EVKIT Datasheet
History Price: Obsolete
In Stock: 37920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1729EVKIT vs MAX15049EVKIT+
Part No
MAX1729EVKIT
MAX15049EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
2.5V ~ 16V
-
Current - Output
-
1.2V, 1.8V, 3.3V
Voltage - Input
2.7V ~ 5.5V
6A, 3A, 3A
Regulator Topology
Boost
5V ~ 16V
Frequency - Switching
-
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1729
Board(s)
Power - Output
-
MAX15049