☰
MAX1734EVKIT
MAX1734EVKIT
Obsolete
Description:  EVALUATION KIT FOR THE MAX1733,
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 27200
MAX1734EVKIT vs MAX16903EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
5V
Current - Output
250mA
1A
Voltage - Input
2.7V ~ 5.5V
42V
Regulator Topology
Buck
Buck
Frequency - Switching
1.2MHz
2.1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1734
MAX16903
Power - Output
-
-