Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17410EVKIT+
MAX17410EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVAL FOR MAX17410 CTLR
Manufacturer:
Maxim Integrated
Datasheet:
MAX17410EVKIT+ Datasheet
History Price: Obsolete
In Stock: 45520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17410EVKIT+ vs MAX15041EVKIT+
Part No
MAX17410EVKIT+
MAX15041EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Quick-PWM?
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0 ~ 1.5V
-
Current - Output
38A
3.3V
Voltage - Input
7V ~ 24V
3A
Regulator Topology
Buck
4.5V ~ 28V
Frequency - Switching
300kHz
Buck
Board Type
Fully Populated
350kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17410
Board(s)
Power - Output
-
MAX15041