☰
MAX17410EVKIT+
MAX17410EVKIT+
Obsolete
Description:  KIT EVAL FOR MAX17410 CTLR
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 45520
MAX17410EVKIT+ vs MAX1678EVKIT
Series
Quick-PWM?
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0 ~ 1.5V
3.3V
Current - Output
38A
100mA
Voltage - Input
7V ~ 24V
0.87V ~ 3.3V
Regulator Topology
Buck
Boost
Frequency - Switching
300kHz
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17410
MAX1678
Power - Output
-
-