☰
MAX17411EVKIT+
MAX17411EVKIT+
Obsolete
Description:  EVAL KIT MAX17411
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 13440
MAX17411EVKIT+ vs MAX1518EVKIT
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
-
-
Current - Output
-
13V, 25V, -8V
Voltage - Input
4.5V ~ 5.5V
650mA, 15mA, 10mA
Regulator Topology
Buck
4.5V ~ 5.5V
Frequency - Switching
-
Boost
Board Type
Fully Populated
1.2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17411
Board(s)
Power - Output
-
MAX1518