Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX17411EVKIT+
MAX17411EVKIT+
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL KIT MAX17411
Manufacturer:
Maxim Integrated
Datasheet:
MAX17411EVKIT+ Datasheet
History Price: Obsolete
In Stock: 13440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17411EVKIT+ vs MAX17088EVKIT+
Part No
MAX17411EVKIT+
MAX17088EVKIT+
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
-
3.2V, 8V, 21V, -13V
Current - Output
-
300mA, 150mA, 20mA, 20mA
Voltage - Input
4.5V ~ 5.5V
1.8V ~ 6V
Regulator Topology
Buck
Boost
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17411
MAX17088
Power - Output
-
-