☰
MAX17411EVKIT+
MAX17411EVKIT+
Obsolete
Description:  EVAL KIT MAX17411
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 13440
MAX17411EVKIT+ vs MAX8815AEVKIT+
Series
-
True Shutdown?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
-
1A
Voltage - Input
4.5V ~ 5.5V
1.2V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX17411
MAX8815A
Power - Output
-
5 W