☰
MAX1744EVKIT
MAX1744EVKIT
Active
Description:  EVALUATION KIT FOR THE MAX1744,
Manufacturer:  Maxim Integrated
History Price: $68.73
In Stock: 49960
MAX1744EVKIT vs MAX15049EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V or 5V
-
Current - Output
2A
1.2V, 1.8V, 3.3V
Voltage - Input
36V
6A, 3A, 3A
Regulator Topology
Buck
5V ~ 16V
Frequency - Switching
330kHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1744
Board(s)
Power - Output
-
MAX15049