☰
MAX1744EVKIT
MAX1744EVKIT
Active
Description:  EVALUATION KIT FOR THE MAX1744,
Manufacturer:  Maxim Integrated
History Price: $68.73
In Stock: 49760
MAX1744EVKIT vs MAX8784EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
6, Non-Isolated
Voltage - Output
3.3V or 5V
7V, 7V, 7V, 14V, 28V, -9V
Current - Output
2A
700mA, 180mA, 180mA, 180mA, 50mA, 50mA
Voltage - Input
36V
4.5V ~ 5.5V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
330kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1744
MAX8784
Power - Output
-
-