☰
MAX1747EVKIT
MAX1747EVKIT
Obsolete
Description:  KIT EVALUATION FOR MAX1747
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 2200
MAX1747EVKIT vs MAX15049EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
3, Non-Isolated
Voltage - Output
5V, 12V, -7V
-
Current - Output
200mA, 20mA, 20mA
1.2V, 1.8V, 3.3V
Voltage - Input
3V ~ 3.6V
6A, 3A, 3A
Regulator Topology
Boost
5V ~ 16V
Frequency - Switching
1.23MHz
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX1747
Board(s)
Power - Output
-
MAX15049