Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Maxim Integrated MAX1747EVKIT
MAX1747EVKIT
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
KIT EVALUATION FOR MAX1747
Manufacturer:
Maxim Integrated
Datasheet:
MAX1747EVKIT Datasheet
History Price: Obsolete
In Stock: 10200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1747EVKIT vs MAX8627EVKIT
Part No
MAX1747EVKIT
MAX8627EVKIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
5V, 12V, -7V
5V
Current - Output
200mA, 20mA, 20mA
1A
Voltage - Input
3V ~ 3.6V
1.8V ~ 5.5V
Regulator Topology
Boost
Boost
Frequency - Switching
1.23MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX1747
MAX8627
Power - Output
-
-