☰
MAX17480EVKIT+
MAX17480EVKIT+
Obsolete
Description:  EVALUATION KIT FOR MAX17480
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 35920
MAX17480EVKIT+ vs MAX15049EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
3, Non-Isolated
Voltage - Output
-
-
Current - Output
-
1.2V, 1.8V, 3.3V
Voltage - Input
4V ~ 26V
6A, 3A, 3A
Regulator Topology
Buck
5V ~ 16V
Frequency - Switching
-
Buck
Board Type
Fully Populated
500kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
MAX17480
Board(s)
Power - Output
-
MAX15049